DFRobot Motors - AC, DC FIT1034

Description
2804 3-PHASE BRUSHLESS DC MOTOR
Request a Quote Datasheet
Description
2804 3-PHASE BRUSHLESS DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-FIT1034-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-FIT1034-ND
Motors - AC, DC 1738-FIT1034-ND
2804 3-PHASE BRUSHLESS DC MOTOR

2804 3-PHASE BRUSHLESS DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1738-FIT1034-ND
Product Name Motors - AC, DC
Motor Type AC Servo; DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0161 HP
Continuous Torque 0.3 In-lbs (0.3005 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-19-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.4 In-lbs (1.6 kg-cm)
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-04.3 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
Continuous Torque 6.8 In-lbs (7.84 kg-cm)
View Details
Brushless DC Motor - 80BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details