DFRobot Motors - AC, DC FIT0577

Description
DC Motor Gearmotor 98 RPM 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 98 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1415-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1415-ND
Motors - AC, DC 1738-1415-ND
DC Motor Gearmotor 98 RPM 6VDC

DC Motor Gearmotor 98 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1415-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Continuous Torque 0.5 In-lbs (0.5506 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts - L12-100-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Metric 34R-Z Series Parallel Shaft AC Gearmotor - 1451 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details