DFRobot Evaluation, Development Board Enclosures FIT0533

Description
"Case Plastic, ABS Clear Hand Held, Split Sides 2.260"" L x 1.360"" W (57.40mm x 34.54mm) X 0.570"" (14.48mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS Clear Hand Held, Split Sides 2.260"" L x 1.360"" W (57.40mm x 34.54mm) X 0.570"" (14.48mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - FIT0533-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
FIT0533-ND
Evaluation, Development Board Enclosures FIT0533-ND
"Case Plastic, ABS Clear Hand Held, Split Sides 2.260"" L x 1.360"" W (57.40mm x 34.54mm) X 0.570"" (14.48mm)"

"Case Plastic, ABS Clear Hand Held, Split Sides 2.260"" L x 1.360"" W (57.40mm x 34.54mm) X 0.570"" (14.48mm)"

Buy Now Datasheet
Dev Board Enclosure, Abs, Clear; For Use With Dfrobot - 87AH5950 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Abs, Clear; For Use With Dfrobot
87AH5950
Dev Board Enclosure, Abs, Clear; For Use With Dfrobot 87AH5950
DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:DFRobot Micro Bits; External Height:14.4mm; External Width:34.5mm; External Depth:57.5mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:LattePanda Series RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:DFRobot Micro Bits; External Height:14.4mm; External Width:34.5mm; External Depth:57.5mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:LattePanda Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FIT0533-ND 87AH5950
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Abs, Clear; For Use With Dfrobot
Material ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details