DFRobot Motors - AC, DC FIT0522

Description
DC Motor Gearmotor 100 RPM 2.8W Incremental 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 100 RPM 2.8W Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1345-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1345-ND
Motors - AC, DC 1738-1345-ND
DC Motor Gearmotor 100 RPM 2.8W Incremental 6VDC

DC Motor Gearmotor 100 RPM 2.8W Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1345-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Output Power 0.0038 HP
Continuous Torque 5.6 In-lbs (6.5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details