DFRobot Motors - AC, DC FIT0495-I

Description
DC Motor Gearmotor 357 RPM 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 357 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1287-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1287-ND
Motors - AC, DC 1738-1287-ND
DC Motor Gearmotor 357 RPM 6VDC

DC Motor Gearmotor 357 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1287-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Gearbox Ratio 20 : 1
Unlock Full Specs
to access all available technical data

Similar Products

34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0623 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details