DFRobot Motors - AC, DC FIT0495-A

Description
DC Motor Gearmotor 15 RPM 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 15 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1281-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1281-ND
Motors - AC, DC 1738-1281-ND
DC Motor Gearmotor 15 RPM 6VDC

DC Motor Gearmotor 15 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1281-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Gearbox Ratio 478 : 1
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Precision Gearmotor with Planetary Gearbox - BO48**...52MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
SXG Gear Motor, 400V Batteryless - SXG09DW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 50 : 1
Units Metric
View Details