DFRobot Motors - AC, DC FIT0486

Description
DC Motor Gearmotor 52 RPM Incremental 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 52 RPM Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1266-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1266-ND
Motors - AC, DC 1738-1266-ND
DC Motor Gearmotor 52 RPM Incremental 6VDC

DC Motor Gearmotor 52 RPM Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1266-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Continuous Torque 1.7 In-lbs (2 kg-cm)
Gearbox Ratio 298 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
53 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Power Window Lift Motor - PGM.W558 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0188 HP
Gear Type Worm
View Details
T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details