DFRobot Motors - AC, DC FIT0485

Description
DC Motor Gearmotor 75 RPM Incremental 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 75 RPM Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1265-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1265-ND
Motors - AC, DC 1738-1265-ND
DC Motor Gearmotor 75 RPM Incremental 6VDC

DC Motor Gearmotor 75 RPM Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1265-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Continuous Torque 1.2 In-lbs (1.4 kg-cm)
Gearbox Ratio 210 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Non-standard Electric knife sharpener motor - PT5230 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 220.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
845 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details