DFRobot Motors - AC, DC FIT0484

Description
DC Motor Gearmotor 105 RPM Incremental 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 105 RPM Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1264-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1264-ND
Motors - AC, DC 1738-1264-ND
DC Motor Gearmotor 105 RPM Incremental 6VDC

DC Motor Gearmotor 105 RPM Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1264-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Continuous Torque 0.9 In-lbs (1 kg-cm)
Gearbox Ratio 150 : 1
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details