DFRobot Evaluation, Development Board Enclosures FIT0475

Description
"Case Plywood Natural Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"
Request a Quote Datasheet
Description
"Case Plywood Natural Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-1186-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-1186-ND
Evaluation, Development Board Enclosures 1738-1186-ND
"Case Plywood Natural Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"

"Case Plywood Natural Hand Held 3.740"" L x 2.992"" W (95.00mm x 76.00mm) X 1.417"" (35.99mm)"

Buy Now Datasheet
Dev Board Enclosure, Plywood, Natural; For Use With Dfrobot - 87AH5937 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Plywood, Natural; For Use With Dfrobot
87AH5937
Dev Board Enclosure, Plywood, Natural; For Use With Dfrobot 87AH5937
DEV BOARD ENCLOSURE, PLYWOOD, NATURAL; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:36mm; External Width:95mm; External Depth:76mm; Enclosure Material:Plywood; Body Color:Natural RoHS Compliant: Yes

DEV BOARD ENCLOSURE, PLYWOOD, NATURAL; For Use With:DFRobot LattePanda V1 Single Board Computers; External Height:36mm; External Width:95mm; External Depth:76mm; Enclosure Material:Plywood; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-1186-ND 87AH5937
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Plywood, Natural; For Use With Dfrobot
Material Plywood Plywood
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details