DFRobot Motors - AC, DC FIT0457

Description
DC Motor Gearmotor 5VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1258-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1258-ND
Motors - AC, DC 1738-1258-ND
DC Motor Gearmotor 5VDC

DC Motor Gearmotor 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1258-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4784960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 101.8 In-lbs (117 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3003 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
435 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details