Brushless (BLDC) DC Motor Gearmotor 159 RPM Incremental 12VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 1738-1157-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Torque | 2.1 In-lbs (2.4 kg-cm) |