DFRobot Motors - AC, DC FIT0419

Description
Brushed DC Motor Gearmotor 96 RPM Incremental 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 96 RPM Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - FIT0419-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
FIT0419-ND
Motors - AC, DC FIT0419-ND
Brushed DC Motor Gearmotor 96 RPM Incremental 6VDC

Brushed DC Motor Gearmotor 96 RPM Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number FIT0419-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
DC Voltage Range 6.0 VDC
Continuous Torque 2.2 In-lbs (2.54 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
 - PGM.W030M006-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 13.5 VDC
Output Power 0.0094 HP
Continuous Current 1 amps
View Details