DFRobot Stepper Motors FIT0349

Description
Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1738-1155-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1738-1155-ND
Stepper Motors 1738-1155-ND
Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC

Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1155-ND
Product Name Stepper Motors
Motor Type Stepper Motor
DC Voltage Range 2.7 VDC
Holding Torque 49 In-oz (34 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
1740 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 50:1 6 volts - L12-30-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
SXG Gear Motor, 200V Batteryless - SXG30AW_-VL120-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0039 HP
Gearbox Ratio 3 : 1
Units Metric
View Details