DFRobot Motors - AC, DC FIT0302

Description
DC Motor Gearmotor 500 RPM 6VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 500 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - FIT0302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
FIT0302-ND
Motors - AC, DC FIT0302-ND
DC Motor Gearmotor 500 RPM 6VDC

DC Motor Gearmotor 500 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number FIT0302-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL050-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 3 : 1
View Details