DFRobot Motors - AC, DC FIT0277

Description
DC Motor Gearmotor 146 RPM Incremental 12VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 146 RPM Incremental 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1147-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1147-ND
Motors - AC, DC 1738-1147-ND
DC Motor Gearmotor 146 RPM Incremental 12VDC

DC Motor Gearmotor 146 RPM Incremental 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1147-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 51 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
67 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Power Seat Adjustment Motor - PGM-WP75 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0201 HP
Gear Type Worm
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details