DFRobot Motors - AC, DC FIT0185

Description
DC Motor Gearmotor 83 RPM Incremental 12VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 83 RPM Incremental 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1105-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1105-ND
Motors - AC, DC 1738-1105-ND
DC Motor Gearmotor 83 RPM Incremental 12VDC

DC Motor Gearmotor 83 RPM Incremental 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1738-1105-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 131 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1228 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 5 : 1
View Details