DFRobot Motors - AC, DC FIT0098

Description
Brushed DC Motor Gearmotor Incremental 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - FIT0098-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
FIT0098-ND
Motors - AC, DC FIT0098-ND
Brushed DC Motor Gearmotor Incremental 6VDC

Brushed DC Motor Gearmotor Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number FIT0098-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA20DW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
New electric adjustable standing desk gearbox motor - PGM.W050 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1019 HP
Gear Type Worm
View Details