Win Source Part Number: 1107790-DFR0668
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: DFRobot
Other Names: 1738-DFR0668
Battery Charger Power Management Evaluation Board
LIPO CHARGER-TYPE C
LIPO CHARGER-TYPE C BOARD, ARDUINO BOARD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1107790-DFR0668 | 1738-DFR0668-ND | DFR0668 | 99AJ4471 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Lipo Charger-Type C Board, Arduino Board Rohs Compliant Dfrobot |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |