Manufacturer: DFRobot
Win Source Part Number: 778638-DFR0140
Operating Temperature Range: 0°C ~ 125°C
Voltage - Output: 3.3V or 5V
Voltage - Input: 6 V ~ 12 V
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LM1117
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
LM1117 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
BREADBOARD POWER SUPPLY 5V/3.3V
5V/3.3V BREADBOARD POWER SUPPLY ROHS COMPLIANT: YES
Power Management IC Development Tools Breadboard Power Supply
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778638-DFR0140 | 1738-1057-ND | DFR0140 | 52AJ4991 | DFR0140 |
| Product Name | Evaluation Boards - Linear Voltage Regulators - DFR0140 | Linear Voltage Regulator Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards | 5V/3.3V Breadboard Power Supply Rohs Compliant Dfrobot | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |