DFRobot Evaluation Boards - Audio Amplifiers - DFR0119 DFR0119

Description
Manufacturer: DFRobot Win Source Part Number: 791371-DFR0119 Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.6 V ~ 5.5 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: PAM8403 Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: DFRobot Win Source Part Number: 791371-DFR0119 Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.6 V ~ 5.5 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: PAM8403 Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - DFR0119 - 791371-DFR0119 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - DFR0119
791371-DFR0119
Evaluation Boards - Audio Amplifiers - DFR0119 791371-DFR0119
Manufacturer: DFRobot Win Source Part Number: 791371-DFR0119 Output Type: 2-Channel (Stereo) Operating Supply Voltage: 3.6 V ~ 5.5 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: PAM8403 Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: DFRobot
Win Source Part Number: 791371-DFR0119
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3.6 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: PAM8403
Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 791371-DFR0119
Product Name Evaluation Boards - Audio Amplifiers - DFR0119
Supply Voltage (VS) 3.6 to 5.5 volts
Unlock Full Specs
to access all available technical data