Dexter Magnetic Technologies, Inc. Ceramic Hard Ferrite Magnet

Description
Ceramic (Hard Ferrite) Permanent Magnets Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into countless applications including arc shaped magnets for motors, magnetic chucks and magnetic tools. The raw material - iron oxide - for these magnets is mixed with either strontium or barium and milled down to a fine powdered form. The powder is then mixed with a ceramic binder and magnets are produced through a compression or extrusion molding technique that is followed by a sintering process. The nature of the manufacturing process results in a product that frequently contains imperfections such as cracks, porosity, chips, etc. Fortunately, these imperfections rarely interfere with a magnet's performance. To enhance a ceramic magnet's performance, the ferrite compound may be biased by a magnetic field during the pressing process. This biasing induces a preferred direction of magnetization within the magnet, significantly reducing its performance in any other orientation. Consequently, ceramic magnets are available in both oriented (anisotropic) and non-oriented (isotropic) grades. Because of its lower magnetic properties, the isotropic grade of ferrite, ceramic 1, is typically utilized where complex magnetization patterns are required, and in process biasing would be cost prohibitive. Ceramic magnets are inherently brittle, and it is highly recommended that they NOT be utilized as structural elements in any application. Their thermal stability is the poorest of all the magnetic families, but they may be utilized in environments up to 300 °C (570 °F). The dimensional repeatability of as pressed components is difficult to control, consequently, components requiring tight tolerances necessitate secondary grinding operations to assure conformity.
Datasheet
Description
Ceramic (Hard Ferrite) Permanent Magnets Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into countless applications including arc shaped magnets for motors, magnetic chucks and magnetic tools. The raw material - iron oxide - for these magnets is mixed with either strontium or barium and milled down to a fine powdered form. The powder is then mixed with a ceramic binder and magnets are produced through a compression or extrusion molding technique that is followed by a sintering process. The nature of the manufacturing process results in a product that frequently contains imperfections such as cracks, porosity, chips, etc. Fortunately, these imperfections rarely interfere with a magnet's performance. To enhance a ceramic magnet's performance, the ferrite compound may be biased by a magnetic field during the pressing process. This biasing induces a preferred direction of magnetization within the magnet, significantly reducing its performance in any other orientation. Consequently, ceramic magnets are available in both oriented (anisotropic) and non-oriented (isotropic) grades. Because of its lower magnetic properties, the isotropic grade of ferrite, ceramic 1, is typically utilized where complex magnetization patterns are required, and in process biasing would be cost prohibitive. Ceramic magnets are inherently brittle, and it is highly recommended that they NOT be utilized as structural elements in any application. Their thermal stability is the poorest of all the magnetic families, but they may be utilized in environments up to 300 °C (570 °F). The dimensional repeatability of as pressed components is difficult to control, consequently, components requiring tight tolerances necessitate secondary grinding operations to assure conformity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Hard Ferrite Magnet -  - Dexter Magnetic Technologies, Inc.
Elk Grove Village, IL, USA
Ceramic Hard Ferrite Magnet
Ceramic Hard Ferrite Magnet
Ceramic (Hard Ferrite) Permanent Magnets Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into countless applications including arc shaped magnets for motors, magnetic chucks and magnetic tools. The raw material - iron oxide - for these magnets is mixed with either strontium or barium and milled down to a fine powdered form. The powder is then mixed with a ceramic binder and magnets are produced through a compression or extrusion molding technique that is followed by a sintering process. The nature of the manufacturing process results in a product that frequently contains imperfections such as cracks, porosity, chips, etc. Fortunately, these imperfections rarely interfere with a magnet's performance. To enhance a ceramic magnet's performance, the ferrite compound may be biased by a magnetic field during the pressing process. This biasing induces a preferred direction of magnetization within the magnet, significantly reducing its performance in any other orientation. Consequently, ceramic magnets are available in both oriented (anisotropic) and non-oriented (isotropic) grades. Because of its lower magnetic properties, the isotropic grade of ferrite, ceramic 1, is typically utilized where complex magnetization patterns are required, and in process biasing would be cost prohibitive. Ceramic magnets are inherently brittle, and it is highly recommended that they NOT be utilized as structural elements in any application. Their thermal stability is the poorest of all the magnetic families, but they may be utilized in environments up to 300 °C (570 °F). The dimensional repeatability of as pressed components is difficult to control, consequently, components requiring tight tolerances necessitate secondary grinding operations to assure conformity.

Ceramic (Hard Ferrite) Permanent Magnets

Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into countless applications including arc shaped magnets for motors, magnetic chucks and magnetic tools.

The raw material - iron oxide - for these magnets is mixed with either strontium or barium and milled down to a fine powdered form. The powder is then mixed with a ceramic binder and magnets are produced through a compression or extrusion molding technique that is followed by a sintering process. The nature of the manufacturing process results in a product that frequently contains imperfections such as cracks, porosity, chips, etc. Fortunately, these imperfections rarely interfere with a magnet's performance.

To enhance a ceramic magnet's performance, the ferrite compound may be biased by a magnetic field during the pressing process. This biasing induces a preferred direction of magnetization within the magnet, significantly reducing its performance in any other orientation. Consequently, ceramic magnets are available in both oriented (anisotropic) and non-oriented (isotropic) grades. Because of its lower magnetic properties, the isotropic grade of ferrite, ceramic 1, is typically utilized where complex magnetization patterns are required, and in process biasing would be cost prohibitive.

Ceramic magnets are inherently brittle, and it is highly recommended that they NOT be utilized as structural elements in any application. Their thermal stability is the poorest of all the magnetic families, but they may be utilized in environments up to 300 °C (570 °F). The dimensional repeatability of as pressed components is difficult to control, consequently, components requiring tight tolerances necessitate secondary grinding operations to assure conformity.

Supplier's Site Datasheet

Technical Specifications

  Dexter Magnetic Technologies, Inc.
Product Category Industrial Magnets
Product Name Ceramic Hard Ferrite Magnet
Industrial Magnets Individual Magnets; Rare-Earth Magnet
Material Ferrite
Manufacturing Method Compression or Extrusion Molding Followed by Sintering
Operating Temperature 482 F (250 C)
BHmax 1.1 to 4 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details