Dewetron, Inc. Data Logger RCTS-RACK-32

Description
The RCTS-RACK-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32 Slot Data Acquisition Chassis Configuration: Standard for National Instruments E-series or Microstar**, other with DEWE-RACK-SPEC option Parallel outputs ±5 V: 32x BNC with option DEWE-RACK-OUT-5-32 Parallel outputs ±10 V: 32x BNC with option DEWE-RACK-OUT-10-32 A/D Converter: external RS-232/485 interface: Option DEWE-RACK-SERIAL Standard power supply: 230 VAC / 50 Hz (110 VAC / 60 Hz on request) Dimensions (W x H x D): 410 x 220 x 200 mm; 16.1 x 8.7 x 7.9 in. Operating temperature: -10 ° C to +50 ° C (enhanced temperature range upon request) Storage temperature: -20 ° C to +70 ° C Humidity: 10 % to 80 % non condensed, 5 % to 95 % relative humidity Vibration: MIL-STD 810F 514.5, procedure I Schock: MIL-STD 810F 516.5, procedure I Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies our DEWE-RACK’s for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.
Datasheet
Description
The RCTS-RACK-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32 Slot Data Acquisition Chassis Configuration: Standard for National Instruments E-series or Microstar**, other with DEWE-RACK-SPEC option Parallel outputs ±5 V: 32x BNC with option DEWE-RACK-OUT-5-32 Parallel outputs ±10 V: 32x BNC with option DEWE-RACK-OUT-10-32 A/D Converter: external RS-232/485 interface: Option DEWE-RACK-SERIAL Standard power supply: 230 VAC / 50 Hz (110 VAC / 60 Hz on request) Dimensions (W x H x D): 410 x 220 x 200 mm; 16.1 x 8.7 x 7.9 in. Operating temperature: -10 ° C to +50 ° C (enhanced temperature range upon request) Storage temperature: -20 ° C to +70 ° C Humidity: 10 % to 80 % non condensed, 5 % to 95 % relative humidity Vibration: MIL-STD 810F 514.5, procedure I Schock: MIL-STD 810F 516.5, procedure I Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies our DEWE-RACK’s for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger RCTS-RACK-32
The RCTS-RACK-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32 Slot Data Acquisition Chassis Configuration: Standard for National Instruments E-series or Microstar**, other with DEWE-RACK-SPEC option Parallel outputs ±5 V: 32x BNC with option DEWE-RACK-OUT-5-32 Parallel outputs ±10 V: 32x BNC with option DEWE-RACK-OUT-10-32 A/D Converter: external RS-232/485 interface: Option DEWE-RACK-SERIAL Standard power supply: 230 VAC / 50 Hz (110 VAC / 60 Hz on request) Dimensions (W x H x D): 410 x 220 x 200 mm; 16.1 x 8.7 x 7.9 in. Operating temperature: -10 ° C to +50 ° C (enhanced temperature range upon request) Storage temperature: -20 ° C to +70 ° C Humidity: 10 % to 80 % non condensed, 5 % to 95 % relative humidity Vibration: MIL-STD 810F 514.5, procedure I Schock: MIL-STD 810F 516.5, procedure I Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies our DEWE-RACK’s for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.

The RCTS-RACK-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 32 Slot Data Acquisition Chassis
  • Configuration: Standard for National Instruments E-series or Microstar**, other with DEWE-RACK-SPEC option
  • Parallel outputs ±5 V: 32x BNC with option DEWE-RACK-OUT-5-32
  • Parallel outputs ±10 V: 32x BNC with option DEWE-RACK-OUT-10-32
  • A/D Converter: external
  • RS-232/485 interface: Option DEWE-RACK-SERIAL
  • Standard power supply: 230 VAC / 50 Hz (110 VAC / 60 Hz on request)
  • Dimensions (W x H x D): 410 x 220 x 200 mm; 16.1 x 8.7 x 7.9 in.
  • Operating temperature: -10 ° C to +50 ° C (enhanced temperature range upon request)
  • Storage temperature: -20 ° C to +70 ° C
  • Humidity: 10 % to 80 % non condensed, 5 % to 95 % relative humidity
  • Vibration: MIL-STD 810F 514.5, procedure I
  • Schock: MIL-STD 810F 516.5, procedure I
  • Signal conditioning for all systems using DAQx modules
  • Decentralized multi channel data acquisition via PAD modules
  • Data transfer from PAD modules through RS232/485 interface

DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies our DEWE-RACK’s for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number RCTS-RACK-32
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details