Dewetron, Inc. Data Logger DEWE3010PC

Description
The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Portable data acquisition system Up to 16 channel signal input Up to 8 channels with isolation (in conjunction with DEWE-DAQ modules) Power supply: AC power supply ACE-716A; DC power supply NET-202 + Accu Operating temperature: -5 °C to 50 °C (standard) Storage temperature: -20 °C to +60 °C Humidity (operating): 10 % to 80 %, non condensing, 5 % to 95 %, rel. humidity Vibration: MIL-STD 810F 514.5 procedure I, operating test procedure frequency range: 5 to 200 to 5 Hz; 5 x 12 min each direction displacement amplitude ±3.5 mm (5 to 8.45 Hz) acceleration amplitude 1 g (8.45 to 92 Hz) displacement amplitude 92 to 113 Hz: ±0.029 mm acceleration amplitude 1.5 g (113 to 200 Hz) Shock: MIL-STD 810F 516.5 procedure I, non operating test procedure, ½ sinus 11 ms 10 g, 3 shocks positive, 3 shocks negative Dimensions (W x H x D): approx. 372 x 258 x 170 mm (14.6 x 10.2 x 6.7 in.) The Dewetron DEWE3010PC is a Data Logger.
Datasheet
Description
The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Portable data acquisition system Up to 16 channel signal input Up to 8 channels with isolation (in conjunction with DEWE-DAQ modules) Power supply: AC power supply ACE-716A; DC power supply NET-202 + Accu Operating temperature: -5 °C to 50 °C (standard) Storage temperature: -20 °C to +60 °C Humidity (operating): 10 % to 80 %, non condensing, 5 % to 95 %, rel. humidity Vibration: MIL-STD 810F 514.5 procedure I, operating test procedure frequency range: 5 to 200 to 5 Hz; 5 x 12 min each direction displacement amplitude ±3.5 mm (5 to 8.45 Hz) acceleration amplitude 1 g (8.45 to 92 Hz) displacement amplitude 92 to 113 Hz: ±0.029 mm acceleration amplitude 1.5 g (113 to 200 Hz) Shock: MIL-STD 810F 516.5 procedure I, non operating test procedure, ½ sinus 11 ms 10 g, 3 shocks positive, 3 shocks negative Dimensions (W x H x D): approx. 372 x 258 x 170 mm (14.6 x 10.2 x 6.7 in.) The Dewetron DEWE3010PC is a Data Logger.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger DEWE3010PC
The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Portable data acquisition system Up to 16 channel signal input Up to 8 channels with isolation (in conjunction with DEWE-DAQ modules) Power supply: AC power supply ACE-716A; DC power supply NET-202 + Accu Operating temperature: -5 °C to 50 °C (standard) Storage temperature: -20 °C to +60 °C Humidity (operating): 10 % to 80 %, non condensing, 5 % to 95 %, rel. humidity Vibration: MIL-STD 810F 514.5 procedure I, operating test procedure frequency range: 5 to 200 to 5 Hz; 5 x 12 min each direction displacement amplitude ±3.5 mm (5 to 8.45 Hz) acceleration amplitude 1 g (8.45 to 92 Hz) displacement amplitude 92 to 113 Hz: ±0.029 mm acceleration amplitude 1.5 g (113 to 200 Hz) Shock: MIL-STD 810F 516.5 procedure I, non operating test procedure, ½ sinus 11 ms 10 g, 3 shocks positive, 3 shocks negative Dimensions (W x H x D): approx. 372 x 258 x 170 mm (14.6 x 10.2 x 6.7 in.) The Dewetron DEWE3010PC is a Data Logger.

The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Portable data acquisition system
  • Up to 16 channel signal input
  • Up to 8 channels with isolation (in conjunction with DEWE-DAQ modules)
  • Power supply: AC power supply ACE-716A; DC power supply NET-202 + Accu
  • Operating temperature: -5 °C to 50 °C (standard)
  • Storage temperature: -20 °C to +60 °C
  • Humidity (operating): 10 % to 80 %, non condensing, 5 % to 95 %, rel. humidity
  • Vibration: MIL-STD 810F 514.5 procedure I, operating test procedure
  • frequency range: 5 to 200 to 5 Hz; 5 x 12 min each direction
  • displacement amplitude ±3.5 mm (5 to 8.45 Hz)
  • acceleration amplitude 1 g (8.45 to 92 Hz)
  • displacement amplitude 92 to 113 Hz: ±0.029 mm
  • acceleration amplitude 1.5 g (113 to 200 Hz)
  • Shock: MIL-STD 810F 516.5 procedure I, non operating test procedure, ½ sinus 11 ms 10 g, 3 shocks positive, 3 shocks negative
  • Dimensions (W x H x D): approx. 372 x 258 x 170 mm (14.6 x 10.2 x 6.7 in.)

The Dewetron DEWE3010PC is a Data Logger.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DEWE3010PC
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6266-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details