Dewetron, Inc. Data Logger DAQP-DMM

Description
The DAQP-DMM is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±40, ±100, ±200, ±400, ±1000 V Ranges and filter: Button and / or software selection Isolation: 1.5 kVRMS Signal connection: Safety banana plugs DC Accuracy: 0.1 % of reading ±0.1 % of range The Dewetron DAQP-DMM is a High Voltage Isolation Amplifier Module that is part of the HSI/DAQx Series of Dewetron Acquisition Systems.
Description
The DAQP-DMM is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±40, ±100, ±200, ±400, ±1000 V Ranges and filter: Button and / or software selection Isolation: 1.5 kVRMS Signal connection: Safety banana plugs DC Accuracy: 0.1 % of reading ±0.1 % of range The Dewetron DAQP-DMM is a High Voltage Isolation Amplifier Module that is part of the HSI/DAQx Series of Dewetron Acquisition Systems.

Suppliers

Company
Product
Description
Supplier Links
Data Logger DAQP-DMM
The DAQP-DMM is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Voltage Input: ±10, ±40, ±100, ±200, ±400, ±1000 V Ranges and filter: Button and / or software selection Isolation: 1.5 kVRMS Signal connection: Safety banana plugs DC Accuracy: 0.1 % of reading ±0.1 % of range The Dewetron DAQP-DMM is a High Voltage Isolation Amplifier Module that is part of the HSI/DAQx Series of Dewetron Acquisition Systems.

The DAQP-DMM is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Voltage Input: ±10, ±40, ±100, ±200, ±400, ±1000 V
  • Ranges and filter: Button and / or software selection
  • Isolation: 1.5 kVRMS
  • Signal connection: Safety banana plugs
  • DC Accuracy: 0.1 % of reading ±0.1 % of range

The Dewetron DAQP-DMM is a High Voltage Isolation Amplifier Module that is part of the HSI/DAQx Series of Dewetron Acquisition Systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DAQP-DMM
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details