Dewetron, Inc. Data Logger DA-128 SIDE HAND

Description
The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Available PC slots; PCI full length: 2 CPU board: Mini-ITX Processor: Intel® Core™ Duo 2 GHz 250 GB Hard disk: 100 GB Display: 15" TFT (1024 x 768) FireWire® interface RS-232 Interface LPT Printer Interface: 2 Latest PC technology Runs any Windows® software For the most demanding applications in aerospace and industrial computing COTS / open architecture computer platform - easy to upgrade Available removable HDD upgrades Standard 10/100/1000 Ethernet, USB 2.0, FireWire® WIN XP Professional installed and configured 100 % burn-in tested The Dewetron DA-128 Side Hand industrial PC is based on a unique platform with a lot of advantages. The rugged aluminium chassis allows uses under harshest environments. You can install up to two full-size PCI cards in it. USB connectors, Ethernet and DVD +/-RW drives are standard on these systems. You can even add a removable HDD drive or card readers. The systems are designed for both laboratory and field usage.
Description
The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Available PC slots; PCI full length: 2 CPU board: Mini-ITX Processor: Intel® Core™ Duo 2 GHz 250 GB Hard disk: 100 GB Display: 15" TFT (1024 x 768) FireWire® interface RS-232 Interface LPT Printer Interface: 2 Latest PC technology Runs any Windows® software For the most demanding applications in aerospace and industrial computing COTS / open architecture computer platform - easy to upgrade Available removable HDD upgrades Standard 10/100/1000 Ethernet, USB 2.0, FireWire® WIN XP Professional installed and configured 100 % burn-in tested The Dewetron DA-128 Side Hand industrial PC is based on a unique platform with a lot of advantages. The rugged aluminium chassis allows uses under harshest environments. You can install up to two full-size PCI cards in it. USB connectors, Ethernet and DVD +/-RW drives are standard on these systems. You can even add a removable HDD drive or card readers. The systems are designed for both laboratory and field usage.

Suppliers

Company
Product
Description
Supplier Links
Data Logger DA-128 SIDE HAND
The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Available PC slots; PCI full length: 2 CPU board: Mini-ITX Processor: Intel® Core™ Duo 2 GHz 250 GB Hard disk: 100 GB Display: 15" TFT (1024 x 768) FireWire® interface RS-232 Interface LPT Printer Interface: 2 Latest PC technology Runs any Windows® software For the most demanding applications in aerospace and industrial computing COTS / open architecture computer platform - easy to upgrade Available removable HDD upgrades Standard 10/100/1000 Ethernet, USB 2.0, FireWire® WIN XP Professional installed and configured 100 % burn-in tested The Dewetron DA-128 Side Hand industrial PC is based on a unique platform with a lot of advantages. The rugged aluminium chassis allows uses under harshest environments. You can install up to two full-size PCI cards in it. USB connectors, Ethernet and DVD +/-RW drives are standard on these systems. You can even add a removable HDD drive or card readers. The systems are designed for both laboratory and field usage.

The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Available PC slots; PCI full length: 2
  • CPU board: Mini-ITX
  • Processor: Intel® Core™ Duo 2 GHz
  • 250 GB Hard disk: 100 GB
  • Display: 15" TFT (1024 x 768)
  • FireWire® interface
  • RS-232 Interface
  • LPT Printer Interface: 2
  • Latest PC technology
  • Runs any Windows® software
  • For the most demanding applications in aerospace and industrial computing
  • COTS / open architecture computer platform - easy to upgrade
  • Available removable HDD upgrades
  • Standard 10/100/1000 Ethernet, USB 2.0, FireWire®
  • WIN XP Professional installed and configured
  • 100 % burn-in tested

The Dewetron DA-128 Side Hand industrial PC is based on a unique platform with a lot of advantages. The rugged aluminium chassis allows uses under harshest environments. You can install up to two full-size PCI cards in it. USB connectors, Ethernet and DVD +/-RW drives are standard on these systems. You can even add a removable HDD drive or card readers. The systems are designed for both laboratory and field usage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DA-128 SIDE HAND
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8-slot Distributed DA&C System for Ethernet - ADAM-5000/TCP-CE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details