Dewetron, Inc. Data Logger DA-120-64

Description
The DA-120-64 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Battery Powered High-Speed Data Acquisition System Total dynamic channels: Up to 64 Ideal for mobile testing, or when a long-life UPS is essential Hot swappable batteries for unlimited operation time Touchscreen display The Dewetron Data Logger is a battery powered High-Speed Data Acquisition System.
Datasheet
Description
The DA-120-64 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Battery Powered High-Speed Data Acquisition System Total dynamic channels: Up to 64 Ideal for mobile testing, or when a long-life UPS is essential Hot swappable batteries for unlimited operation time Touchscreen display The Dewetron Data Logger is a battery powered High-Speed Data Acquisition System.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger DA-120-64
The DA-120-64 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Battery Powered High-Speed Data Acquisition System Total dynamic channels: Up to 64 Ideal for mobile testing, or when a long-life UPS is essential Hot swappable batteries for unlimited operation time Touchscreen display The Dewetron Data Logger is a battery powered High-Speed Data Acquisition System.

The DA-120-64 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Battery Powered High-Speed Data Acquisition System
  • Total dynamic channels: Up to 64
  • Ideal for mobile testing, or when a long-life UPS is essential
  • Hot swappable batteries for unlimited operation time
  • Touchscreen display

The Dewetron Data Logger is a battery powered High-Speed Data Acquisition System.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DA-120-64
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1906955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection RS232/422/485; Serial-I2C
View Details
SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount
Outputs Analog Voltage Output; TTL
View Details
Data Acquisition (DAQ) - 2084-PCI-1730U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 30V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details