DeWAL UHMW-PE Film

Description
DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties. UHMW has a very low coefficient of friction and is used in sliding bearing applications where load and temperature are not high. DeWAL manufactures UHMW film from 0.003” to 0.060” thick and widths up to 50”. We find that UHMW is used in belting as a structural support layer, and also in automotive rubber profiles as a wear and friction reducing layer. Our DW402 family of products consists of natural and conductive black films. Each of these have uses in all the applications listed above for different reasons. The natural UHMW material carries with it FDA and USDA compliance characteristics. The conductive fillers are used to enhance static dissipation in hose and other applications.
Description
DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties. UHMW has a very low coefficient of friction and is used in sliding bearing applications where load and temperature are not high. DeWAL manufactures UHMW film from 0.003” to 0.060” thick and widths up to 50”. We find that UHMW is used in belting as a structural support layer, and also in automotive rubber profiles as a wear and friction reducing layer. Our DW402 family of products consists of natural and conductive black films. Each of these have uses in all the applications listed above for different reasons. The natural UHMW material carries with it FDA and USDA compliance characteristics. The conductive fillers are used to enhance static dissipation in hose and other applications.

Suppliers

Company
Product
Description
Supplier Links
UHMW-PE Film -  - DeWAL
Narragansett, RI, United States
UHMW-PE Film
UHMW-PE Film
DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties. UHMW has a very low coefficient of friction and is used in sliding bearing applications where load and temperature are not high. DeWAL manufactures UHMW film from 0.003” to 0.060” thick and widths up to 50”. We find that UHMW is used in belting as a structural support layer, and also in automotive rubber profiles as a wear and friction reducing layer. Our DW402 family of products consists of natural and conductive black films. Each of these have uses in all the applications listed above for different reasons. The natural UHMW material carries with it FDA and USDA compliance characteristics. The conductive fillers are used to enhance static dissipation in hose and other applications.

DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today.

DeWAL UHMW (DW402) is used in a broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties.

UHMW has a very low coefficient of friction and is used in sliding bearing applications where load and temperature are not high. DeWAL manufactures UHMW film from 0.003” to 0.060” thick and widths up to 50”. We find that UHMW is used in belting as a structural support layer, and also in automotive rubber profiles as a wear and friction reducing layer. Our DW402 family of products consists of natural and conductive black films.

Each of these have uses in all the applications listed above for different reasons. The natural UHMW material carries with it FDA and USDA compliance characteristics. The conductive fillers are used to enhance static dissipation in hose and other applications.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Protective Liners and Lining Systems
Product Name UHMW-PE Film
Function Wear; Non-Slip
Unlock Full Specs
to access all available technical data

Similar Products

Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Heat Resistant Fabric and Textiles - HYTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Industry / Application Furnace / Refractory; Electrical/Thermal/Removable Insulation, Oven/Door/Furnace Seals, Engine Exhaust Covers
Liner Materials Textiles
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details