Deviser, Inc. Vinyl Electrical Tape - All Weather

Description
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works.
Description
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Electrical Tape - All Weather -  - Deviser, Inc.
Buford, GA, United States
Vinyl Electrical Tape - All Weather
Vinyl Electrical Tape - All Weather
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works.

UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works.

Supplier's Site

Technical Specifications

  Deviser, Inc.
Product Category Cable and Electrical Tapes
Product Name Vinyl Electrical Tape - All Weather
Type Non-Adhesive
Features Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
Backing Material Polyvinyl Chloride; Plastic / Polymer
Thickness 0.0075 inches (0.1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 733980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Black/yellow
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details