Device Technologies, Inc. Seal-Fast: D Series Silicone

Description
Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Film bonding available for one-piece assembly Seal-Fast Features Excellent grip strength Excellent resistance to abrasion, water absorption,low and high temperatures and compression set Indoor or outdoor use One-piece assembly available: pre-joined film bonded terminating ends Fast assembly without the use of adhesives, rivets, or screws Multi-axis flexibility for small inside and outside radius corners FDA approved (white silicone material) ASTM E 662 (Toxicity) ASTM C 542 & ASTM C 1166 (Flame Propagation) EN 45545-2 Compliant Panel thickness range: .029″ (7.4mm) to .750″ (19.1mm) Applications Railway wayside enclosures/control panels Aerospace Food Service (FDA White) Telecommunication Automotive including golf carts, drivers' helmets Construction, Mining, and Forestry Boating Packaging 100 foot box, or customer specified length Diagonal cutters needed
Request a Quote
Description
Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Film bonding available for one-piece assembly Seal-Fast Features Excellent grip strength Excellent resistance to abrasion, water absorption,low and high temperatures and compression set Indoor or outdoor use One-piece assembly available: pre-joined film bonded terminating ends Fast assembly without the use of adhesives, rivets, or screws Multi-axis flexibility for small inside and outside radius corners FDA approved (white silicone material) ASTM E 662 (Toxicity) ASTM C 542 & ASTM C 1166 (Flame Propagation) EN 45545-2 Compliant Panel thickness range: .029″ (7.4mm) to .750″ (19.1mm) Applications Railway wayside enclosures/control panels Aerospace Food Service (FDA White) Telecommunication Automotive including golf carts, drivers' helmets Construction, Mining, and Forestry Boating Packaging 100 foot box, or customer specified length Diagonal cutters needed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Southborough, MA, United States
Seal-Fast: D Series Silicone
Seal-Fast: D Series Silicone
Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant Film bonding available for one-piece assembly Seal-Fast Features Excellent grip strength Excellent resistance to abrasion, water absorption,low and high temperatures and compression set Indoor or outdoor use One-piece assembly available: pre-joined film bonded terminating ends Fast assembly without the use of adhesives, rivets, or screws Multi-axis flexibility for small inside and outside radius corners FDA approved (white silicone material) ASTM E 662 (Toxicity) ASTM C 542 & ASTM C 1166 (Flame Propagation) EN 45545-2 Compliant Panel thickness range: .029″ (7.4mm) to .750″ (19.1mm) Applications Railway wayside enclosures/control panels Aerospace Food Service (FDA White) Telecommunication Automotive including golf carts, drivers' helmets Construction, Mining, and Forestry Boating Packaging 100 foot box, or customer specified length Diagonal cutters needed

Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture.

Key Benefits

  • Long term performance protects your critical equipment
  • 100’s of COTS (Commercial Off The Shelf) variations
  • US made and USA Content compliant
  • Film bonding available for one-piece assembly

Seal-Fast Features

  • Excellent grip strength
  • Excellent resistance to abrasion, water absorption,low and high temperatures and compression set
  • Indoor or outdoor use
  • One-piece assembly available: pre-joined film bonded terminating ends
  • Fast assembly without the use of adhesives, rivets, or screws
  • Multi-axis flexibility for small inside and outside radius corners
  • FDA approved (white silicone material)
  • ASTM E 662 (Toxicity)
  • ASTM C 542 & ASTM C 1166 (Flame Propagation)
  • EN 45545-2 Compliant
  • Panel thickness range: .029″ (7.4mm) to .750″ (19.1mm)

Applications

  • Railway wayside enclosures/control panels
  • Aerospace
  • Food Service (FDA White)
  • Telecommunication
  • Automotive including golf carts, drivers' helmets
  • Construction, Mining, and Forestry
  • Boating

Packaging

  • 100 foot box, or customer specified length
  • Diagonal cutters needed
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Seal-Fast: D Series Silicone
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details