Applications
Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice boxes, & distribution panels
RCM/Fiber Waterfalls – 321 Series
Benefits
Control fiber & cables
Prevent macro-bends
Fast clip mounting saves money
Speeds setup/refit
Features
Fits standard U height racks
Holds large bundles
Snaps onto edges up to 0.104′ (2.7mm)
Hook & Loop retention straps (optional)
Higher wall variant (below)
Versatile assembly options
Adjustable and versatile service loops
360 degree coiling clip assembly
Stackable options via slotted side design feature
Specs
Wall height 0.68′ (17.3mm)
BICSI recommended minimum bend radius 1.1” (2.5 cm
Material: Impact Resistant Polycarbonate
Flammability UL94 V-0 Component Recognition
NEBS compliant
RoHS compliant steel clip fits edges up to 0.104′
3 widths: 1′ (2.5cm), 1.75′ (4.4cm), & 3′ (7.6cm)
Widths: Control up to 16/25/50 fibers (3mm dia.)
Color: Black or Beige
Applications
Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice boxes, & distribution panels
RCM/Fiber Waterfalls – 321 Series
Benefits
- Control fiber & cables
- Prevent macro-bends
- Fast clip mounting saves money
- Speeds setup/refit
Features
- Fits standard U height racks
- Holds large bundles
- Snaps onto edges up to 0.104″ (2.7mm)
- Hook & Loop retention straps (optional)
- Higher wall variant (below)
Versatile assembly options
- Adjustable and versatile service loops
- 360 degree coiling clip assembly
- Stackable options via slotted side design feature
Specs
- Wall height 0.68″ (17.3mm)
- BICSI recommended minimum bend radius 1.1” (2.5 cm
- Material: Impact Resistant Polycarbonate
- Flammability UL94 V-0 Component Recognition
- NEBS compliant
- RoHS compliant steel clip fits edges up to 0.104″
- 3 widths: 1″ (2.5cm), 1.75″ (4.4cm), & 3″ (7.6cm)
- Widths: Control up to 16/25/50 fibers (3mm dia.)
- Color: Black or Beige