Deublin Co. Single Passage 2" NPT Rotating Union 655-500-117

Description
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
Description
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F

Suppliers

Company
Product
Description
Supplier Links
Single Passage 2
Waukegan, IL, United States
Single Passage 2" NPT Rotating Union
655-500-117
Single Passage 2" NPT Rotating Union 655-500-117
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • 3 vent holes
  • Forged brass housing
  • Stainless steel rotor
  • Special options: threaded vent holes, low torque design
    Seal Combinations:
  • Standard: Carbon Graphite/Bronze for water
  • Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam
  • E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 655-500-117
Product Name Single Passage 2" NPT Rotating Union
Number of Ports 1
Media / Application Steam; Water; Oil; Water Glycol
Port Size 2"
Connection Male NPT
Unlock Full Specs
to access all available technical data

Similar Products

C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details
Pneumatic/Hydraulic Rotary Union -  - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
View Details
Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
View Details