Deublin Co. Bushing 6100-001C-OS

Description
COUPLING REPAIR KIT FOR ROTARY UNION-OLD STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING REPAIR KIT FOR ROTARY UNION-OLD STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 57770604 - Radwell International
Willingboro, NJ, United States
Bushing
57770604
Bushing 57770604
COUPLING REPAIR KIT FOR ROTARY UNION-OLD STYLE. FREE 2 YEAR RADWELL WARRANTY

COUPLING REPAIR KIT FOR ROTARY UNION-OLD STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 57770604
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Plain Bushes - 528304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7087 inch (18.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details