Deublin Co. Single Passage 1 1/4" NPT Rotating Union 525-000-026

Description
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
Description
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F

Suppliers

Company
Product
Description
Supplier Links
Single Passage 1 1/4
Waukegan, IL, United States
Single Passage 1 1/4" NPT Rotating Union
525-000-026
Single Passage 1 1/4" NPT Rotating Union 525-000-026
Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • 3 vent holes
  • Forged brass housing
  • Stainless steel rotor
  • Special options: threaded vent holes, low torque design
    Seal Combinations:
  • Standard: Carbon Graphite/Bronze for water
  • Optional: Carbon Graphite/Ceramic for hot oil, hot water and saturated steam
  • E.L.S.: Tungsten Carbide/Ceramic for severe conditions (poor water quality), max. temperature 200°F
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 525-000-026
Product Name Single Passage 1 1/4" NPT Rotating Union
Number of Ports 1
Media / Application Steam; Water; Oil; Chemical; Hot Oil, Steam, Water, Water Glycol
Port Size 1¼"; 1 3/4"-12
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Rotary Swivels -  - United Equipment Accessories, Inc.
United Equipment Accessories, Inc.
Specs
Number of Ports 2; 6; 12 or Less Ports
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features Slip Ring
View Details
BCI™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details