Deublin Co. Single Passage 1/4” NPT Rotating Union 1116-048-064

Description
Single passage for coolant or MQL Closed seals for transfer line and similar applications Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Deep groove radial ball bearings for smooth operation Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1116 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
Description
Single passage for coolant or MQL Closed seals for transfer line and similar applications Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Deep groove radial ball bearings for smooth operation Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1116 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"

Suppliers

Company
Product
Description
Supplier Links
Single Passage 1/4” NPT Rotating Union - 1116-048-064 - Deublin Co.
Waukegan, IL, United States
Single Passage 1/4” NPT Rotating Union
1116-048-064
Single Passage 1/4” NPT Rotating Union 1116-048-064
Single passage for coolant or MQL Closed seals for transfer line and similar applications Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Deep groove radial ball bearings for smooth operation Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1116 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
  • Single passage for coolant or MQL
  • Closed seals for transfer line and similar applications
  • Full-flow design has no obstructions to trap chips or debris
  • Bearing-supported with threaded rotor for easy installation
  • Deep groove radial ball bearings for smooth operation
  • Labyrinth system and large vents to protect ball bearings
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Reference "1116 Series Pressure vs Speed Graph"
  • Reference "Coolant Unions Spindle Tolerances"
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1116-048-064
Product Name Single Passage 1/4” NPT Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 5/8" - 18
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

SCS Series Single Passage Rotary Union - SCS-606010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.870"
View Details
Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"
View Details