Deublin Co. Single Passage 3/8” NPT Pop-Off Rotating Union 1109-011-165

Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"

Suppliers

Company
Product
Description
Supplier Links
Single Passage 3/8” NPT Pop-Off Rotating Union - 1109-011-165 - Deublin Co.
Waukegan, IL, United States
Single Passage 3/8” NPT Pop-Off Rotating Union
1109-011-165
Single Passage 3/8” NPT Pop-Off Rotating Union 1109-011-165
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Full-flow design has no obstructions to trap chips or debris Bearing-supported with threaded rotor for easy installation Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109) Deep groove radial ball bearings (902) Labyrinth system and large vents to protect ball bearings Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Stainless steel rotor Reference "1109/902 Series Pressure vs Speed Graph" Reference "Coolant Unions Spindle Tolerances"
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Full-flow design has no obstructions to trap chips or debris
  • Bearing-supported with threaded rotor for easy installation
  • Dual ABEC 7 (ISO class P4) angular contact ball bearings (1109)
  • Deep groove radial ball bearings (902)
  • Labyrinth system and large vents to protect ball bearings
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Stainless steel rotor
  • Reference "1109/902 Series Pressure vs Speed Graph"
  • Reference "Coolant Unions Spindle Tolerances"
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1109-011-165
Product Name Single Passage 3/8” NPT Pop-Off Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 3/8"; 5/8
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details
Rotary Coupling - Single Station for Load/Unload - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details