Despatch - ITW EAE Class A Truck In / Walk In Oven TFD 3-10

Description
TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design, manufacturing, quality, and innovation ensures industrial ruggedness, excellent process control, and dependable operation. The TA oven is ideal for applications involving tight tolerances that do not include the use of any flammable solvents or volatiles. The TF Class A Walk-In Oven and Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal Airflow for Ultimate Temperature Uniformity The TA and TF Walk-In Ovens and Truck-In Ovens use horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple-temperature applications begin with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Eye level controls are easy to read and operate. Shipped Fully Assembled and Factory Tested Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.
Datasheet
Description
TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design, manufacturing, quality, and innovation ensures industrial ruggedness, excellent process control, and dependable operation. The TA oven is ideal for applications involving tight tolerances that do not include the use of any flammable solvents or volatiles. The TF Class A Walk-In Oven and Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal Airflow for Ultimate Temperature Uniformity The TA and TF Walk-In Ovens and Truck-In Ovens use horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple-temperature applications begin with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Eye level controls are easy to read and operate. Shipped Fully Assembled and Factory Tested Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class A Truck In / Walk In Oven - TFD 3-10 - Despatch - ITW EAE
Minneapolis, MN, USA
Class A Truck In / Walk In Oven
TFD 3-10
Class A Truck In / Walk In Oven TFD 3-10
TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design, manufacturing, quality, and innovation ensures industrial ruggedness, excellent process control, and dependable operation. The TA oven is ideal for applications involving tight tolerances that do not include the use of any flammable solvents or volatiles. The TF Class A Walk-In Oven and Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal Airflow for Ultimate Temperature Uniformity The TA and TF Walk-In Ovens and Truck-In Ovens use horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple-temperature applications begin with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Eye level controls are easy to read and operate. Shipped Fully Assembled and Factory Tested Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.

TA and TF Walk-In Ovens and Truck-In Ovens

The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design, manufacturing, quality, and innovation ensures industrial ruggedness, excellent process control, and dependable operation. The TA oven is ideal for applications involving tight tolerances that do not include the use of any flammable solvents or volatiles.

The TF Class A Walk-In Oven and Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan.

Horizontal Airflow for Ultimate Temperature Uniformity

The TA and TF Walk-In Ovens and Truck-In Ovens use horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven.

Controls are Easy to Use

Improved controls are easy to use for both simple and complex applications. Single and multiple-temperature applications begin with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Eye level controls are easy to read and operate.

Shipped Fully Assembled and Factory Tested

Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.

Superior Quality

The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Ovens (industrial)
Product Number TFD 3-10
Product Name Class A Truck In / Walk In Oven
Application Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
External Front Load (incl. Walk-in, Truck-in)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Infrared IR Technology for Rapid Warming -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Heat Treatment; Cleanroom
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details