Despatch - ITW EAE Walk In Ovens/Truck In Ovens TAD3-96

Description
Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves horizontally and vertically through the work chamber to be reheated and recirculated through the system. The result is proven reliability in demanding production applications, such as aging, bonding, curing, drying, finish baking and heat treating. Despatch TFD Class A ovens are specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These oven comes complete with a pressure relief panel, purge timer, and exhaust fan. Controls are Easy to Use These ovens are equipped with a Watlow F4T temperature controller and high limit controller with 4.3" color graphical touch screen interface and Ethernet Modbus. The controller can be programmed with up to 40 ramp/soak profiles. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller's USB port. Unitized Construction for Easy Installation Each oven is shipped with unitized sections assembled and wired to minimize installation time. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of high-grade glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life. Standard Features: Temperatures up to 343℃ (650℉) Factory tested and shipped in unitized sections for easy installation Watlow F4T controller Despatch unique adjustable louvers Audible high-limit alarm Two-inch test access port Aluminized steel interior with plate floor High volume recirculating fans provide faster, more uniform heating Disconnect switch UL and C-UL listed open industrial control panel Options: Insulated floor with truck tracks Loading trucks and shelves Proportioning gas fired heater Chart recorder Rear doors Pneumatic vertical lift doors
Datasheet
Description
Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves horizontally and vertically through the work chamber to be reheated and recirculated through the system. The result is proven reliability in demanding production applications, such as aging, bonding, curing, drying, finish baking and heat treating. Despatch TFD Class A ovens are specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These oven comes complete with a pressure relief panel, purge timer, and exhaust fan. Controls are Easy to Use These ovens are equipped with a Watlow F4T temperature controller and high limit controller with 4.3" color graphical touch screen interface and Ethernet Modbus. The controller can be programmed with up to 40 ramp/soak profiles. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller's USB port. Unitized Construction for Easy Installation Each oven is shipped with unitized sections assembled and wired to minimize installation time. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of high-grade glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life. Standard Features: Temperatures up to 343℃ (650℉) Factory tested and shipped in unitized sections for easy installation Watlow F4T controller Despatch unique adjustable louvers Audible high-limit alarm Two-inch test access port Aluminized steel interior with plate floor High volume recirculating fans provide faster, more uniform heating Disconnect switch UL and C-UL listed open industrial control panel Options: Insulated floor with truck tracks Loading trucks and shelves Proportioning gas fired heater Chart recorder Rear doors Pneumatic vertical lift doors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Walk In Ovens/Truck In Ovens - TAD3-96 - Despatch - ITW EAE
Minneapolis, MN, USA
Walk In Ovens/Truck In Ovens
TAD3-96
Walk In Ovens/Truck In Ovens TAD3-96
Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves horizontally and vertically through the work chamber to be reheated and recirculated through the system. The result is proven reliability in demanding production applications, such as aging, bonding, curing, drying, finish baking and heat treating. Despatch TFD Class A ovens are specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These oven comes complete with a pressure relief panel, purge timer, and exhaust fan. Controls are Easy to Use These ovens are equipped with a Watlow F4T temperature controller and high limit controller with 4.3" color graphical touch screen interface and Ethernet Modbus. The controller can be programmed with up to 40 ramp/soak profiles. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller's USB port. Unitized Construction for Easy Installation Each oven is shipped with unitized sections assembled and wired to minimize installation time. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency. Superior Quality The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of high-grade glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life. Standard Features: Temperatures up to 343℃ (650℉) Factory tested and shipped in unitized sections for easy installation Watlow F4T controller Despatch unique adjustable louvers Audible high-limit alarm Two-inch test access port Aluminized steel interior with plate floor High volume recirculating fans provide faster, more uniform heating Disconnect switch UL and C-UL listed open industrial control panel Options: Insulated floor with truck tracks Loading trucks and shelves Proportioning gas fired heater Chart recorder Rear doors Pneumatic vertical lift doors

Large Capacity Walk In Ovens/Truck In Ovens

The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves horizontally and vertically through the work chamber to be reheated and recirculated through the system. The result is proven reliability in demanding production applications, such as aging, bonding, curing, drying, finish baking and heat treating.

Despatch TFD Class A ovens are specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These oven comes complete with a pressure relief panel, purge timer, and exhaust fan.

Controls are Easy to Use

These ovens are equipped with a Watlow F4T temperature controller and high limit controller with 4.3" color graphical touch screen interface and Ethernet Modbus. The controller can be programmed with up to 40 ramp/soak profiles. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller's USB port.

Unitized Construction for Easy Installation

Each oven is shipped with unitized sections assembled and wired to minimize installation time. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.

Superior Quality

The Despatch TA and TF Walk-In Ovens and Truck-In Ovens feature a sturdy, welded, double-wall construction, five inches of high-grade glass fiber insulation, and heavy-duty high temperature door gaskets. Aluminized steel interior minimizes corrosion problems and provides long life.

Standard Features:

  • Temperatures up to 343℃ (650℉)
  • Factory tested and shipped in unitized sections for easy installation
  • Watlow F4T controller
  • Despatch unique adjustable louvers
  • Audible high-limit alarm
  • Two-inch test access port
  • Aluminized steel interior with plate floor
  • High volume recirculating fans provide faster, more uniform heating
  • Disconnect switch
  • UL and C-UL listed open industrial control panel

Options:

  • Insulated floor with truck tracks
  • Loading trucks and shelves
  • Proportioning gas fired heater
  • Chart recorder
  • Rear doors
  • Pneumatic vertical lift doors
Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Ovens (industrial)
Product Number TAD3-96
Product Name Walk In Ovens/Truck In Ovens
Application Aging; Baking; Curing; Drying; Heat Treatment; Bonding
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ovens, Drying Ovens - HeatEvent - Cincinnati Sub-Zero Products
Specs
Application Curing
External Bench / Cabinet
Heat Source Combustion (optional feature); Electric / Resistance; Natural Gas (optional feature); Oil (optional feature); RF / Microwave / Dielectric (optional feature)
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Double-Layers Explosion-Proof Oven - AT-900L - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Features Cooling; Explosion Proof
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details