Despatch - ITW EAE Benchtop Test Oven Qmax

Description
Meets your testing requirements The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is highly uniform airflow to easily meet ASTM 5423 Type I and II specification while tested according to ASTM 5374. The Qmax oven exceeds the ASTM 5423 Type II performance requirement with a temperature variation of less than 6â°C at 300â°C while maintaining 100-200 air changes per hour. In addition, the brass bar thermal lag time showed superior oven temperature recovery. These ovens can be used for applications such as thermal evaluation of electrical insulating materials, testing, aging, curing, drying, sterilizing and other thermal applications where tight temperature uniformity is required. Advanced control | Protocol 3â„¢ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. . The LCD display shows temperature readings along with clear, detailed information on oven status. Protocol 3â„¢ features three operating modes for quick and easy operation: Manual mode, Timer mode and Pro.file mode. . The data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Remote operation, programming and data logging | The Despatch Protocol Manager network utility software enables the operation of up to 32 Protocol 3â„¢ and/or Protocol Plus controllers from a single, remote PC using RS485 communication. Standard Features: Temperatures up to 343â°C (650â°F) Meets ASTM 5423 Type I and II specification while tested according to ASTM 5374 Tight temperature uniformity even with increased air changes Horizontal airflow for uniform thermal performance Protocol 3TM control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Removable rear-wall for fixturing Protocol 3™ control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program 304 Stainless steel interior Sliding shelf design for easy load and unload Access port in rear of oven for test connections 5-year heater warrant End of cycle and high-limit indicators UL and C-UL listed open industrial control pan Options: PC interface for remote input, monitoring and recording (RS485/422/232) Extra shelves Door interlock switch turns off heater when door is opened Hi-limit over-temperature audible and visual alarm Chart recorder CE compliant Stacking hardware Oven stand
Datasheet
Description
Meets your testing requirements The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is highly uniform airflow to easily meet ASTM 5423 Type I and II specification while tested according to ASTM 5374. The Qmax oven exceeds the ASTM 5423 Type II performance requirement with a temperature variation of less than 6â°C at 300â°C while maintaining 100-200 air changes per hour. In addition, the brass bar thermal lag time showed superior oven temperature recovery. These ovens can be used for applications such as thermal evaluation of electrical insulating materials, testing, aging, curing, drying, sterilizing and other thermal applications where tight temperature uniformity is required. Advanced control | Protocol 3â„¢ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. . The LCD display shows temperature readings along with clear, detailed information on oven status. Protocol 3â„¢ features three operating modes for quick and easy operation: Manual mode, Timer mode and Pro.file mode. . The data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Remote operation, programming and data logging | The Despatch Protocol Manager network utility software enables the operation of up to 32 Protocol 3â„¢ and/or Protocol Plus controllers from a single, remote PC using RS485 communication. Standard Features: Temperatures up to 343â°C (650â°F) Meets ASTM 5423 Type I and II specification while tested according to ASTM 5374 Tight temperature uniformity even with increased air changes Horizontal airflow for uniform thermal performance Protocol 3TM control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Removable rear-wall for fixturing Protocol 3™ control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program 304 Stainless steel interior Sliding shelf design for easy load and unload Access port in rear of oven for test connections 5-year heater warrant End of cycle and high-limit indicators UL and C-UL listed open industrial control pan Options: PC interface for remote input, monitoring and recording (RS485/422/232) Extra shelves Door interlock switch turns off heater when door is opened Hi-limit over-temperature audible and visual alarm Chart recorder CE compliant Stacking hardware Oven stand
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Test Oven - Qmax - Despatch - ITW EAE
Minneapolis, MN, USA
Benchtop Test Oven
Qmax
Benchtop Test Oven Qmax
Meets your testing requirements The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is highly uniform airflow to easily meet ASTM 5423 Type I and II specification while tested according to ASTM 5374. The Qmax oven exceeds the ASTM 5423 Type II performance requirement with a temperature variation of less than 6â°C at 300â°C while maintaining 100-200 air changes per hour. In addition, the brass bar thermal lag time showed superior oven temperature recovery. These ovens can be used for applications such as thermal evaluation of electrical insulating materials, testing, aging, curing, drying, sterilizing and other thermal applications where tight temperature uniformity is required. Advanced control | Protocol 3â„¢ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. . The LCD display shows temperature readings along with clear, detailed information on oven status. Protocol 3â„¢ features three operating modes for quick and easy operation: Manual mode, Timer mode and Pro.file mode. . The data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Remote operation, programming and data logging | The Despatch Protocol Manager network utility software enables the operation of up to 32 Protocol 3â„¢ and/or Protocol Plus controllers from a single, remote PC using RS485 communication. Standard Features: Temperatures up to 343â°C (650â°F) Meets ASTM 5423 Type I and II specification while tested according to ASTM 5374 Tight temperature uniformity even with increased air changes Horizontal airflow for uniform thermal performance Protocol 3TM control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Removable rear-wall for fixturing Protocol 3™ control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program 304 Stainless steel interior Sliding shelf design for easy load and unload Access port in rear of oven for test connections 5-year heater warrant End of cycle and high-limit indicators UL and C-UL listed open industrial control pan Options: PC interface for remote input, monitoring and recording (RS485/422/232) Extra shelves Door interlock switch turns off heater when door is opened Hi-limit over-temperature audible and visual alarm Chart recorder CE compliant Stacking hardware Oven stand

Meets your testing requirements

The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is highly uniform airflow to easily meet ASTM 5423 Type I and II specification while tested according to ASTM 5374.

The Qmax oven exceeds the ASTM 5423 Type II performance requirement with a temperature variation of less than 6°C at 300°C while maintaining 100-200 air changes per hour. In addition, the brass bar thermal lag time showed superior oven temperature recovery. These ovens can be used for applications such as thermal evaluation of electrical insulating materials, testing, aging, curing, drying, sterilizing and other thermal applications where tight temperature uniformity is required.

Advanced control | Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. . The LCD display shows temperature readings along with clear, detailed information on oven status. Protocol 3™ features three operating modes for quick and easy operation: Manual mode, Timer mode and Pro.file mode. . The data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access.

Remote operation, programming and data logging | The Despatch Protocol Manager network utility software enables the operation of up to 32 Protocol 3â„¢ and/or Protocol Plus controllers from a single, remote PC using RS485 communication.

Standard Features:

  • Temperatures up to 343°C (650°F)
  • Meets ASTM 5423 Type I and II specification while tested according to ASTM 5374
  • Tight temperature uniformity even with increased air changes
  • Horizontal airflow for uniform thermal performance
  • Protocol 3TM control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export
  • Removable rear-wall for fixturing
  • Protocol 3™ control with large LCD display, integrated data logging capabilities and USB port for simple oven set-up and data export
  • Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program
  • 304 Stainless steel interior
  • Sliding shelf design for easy load and unload
  • Access port in rear of oven for test connections
  • 5-year heater warrant
  • End of cycle and high-limit indicators
  • UL and C-UL listed open industrial control pan

Options:

  • PC interface for remote input, monitoring and recording (RS485/422/232)
  • Extra shelves
  • Door interlock switch turns off heater when door is opened
  • Hi-limit over-temperature audible and visual alarm
  • Chart recorder
  • CE compliant
  • Stacking hardware
  • Oven stand
Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Ovens (industrial)
Product Number Qmax
Product Name Benchtop Test Oven
Application Aging; Curing; Drying; Testing, Sterilizing
External Bench / Cabinet
Heat Source Electric / Resistance
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Resistant Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Heat Treatment
External Bench / Cabinet
Heat Source Electric / Resistance
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Precision Oven - AO-42B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Features Shelves, Racks or Carts; Timer
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details