The PWE 2-52 Walk-In Oven from Despatch - ITW EAE is designed for high-temperature industrial processes, capable of reaching maximum temperatures of 482°C (900°F). It is suitable for applications such as aging, bonding, curing, and heat treating, and is classified as a Class A oven, making it compliant with NFPA 86 standards for handling flammable solvents and moisture removal. The oven features horizontal recirculating airflow, which ensures uniform temperature distribution throughout the chamber, enhancing process reliability and product quality. It is equipped with a high-volume fan that circulates air through perforated aluminized steel walls. The PWE 2-52 is shipped fully assembled and factory tested, allowing for quick installation and immediate operation upon connection to electrical power. Additional features include a Protocol 3,Ñ¢ control system with a large LCD display, integrated data logging capabilities, and a USB port for easy setup and data export. The oven also offers options such as a motorized damper for cool-down, alternate controllers for temperature control, and process timers for automatic shutdown. The physical dimensions of the chamber are 48 x 52 x 72 inches, with a capacity of 104 cubic feet (2945 liters).
The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA/TF Truck-in Series Ovens.
The PW Truck-In Oven Series is commonly used for custom and modified applications. Some examples include higher temperatures, nitrogen atmospheres and unique chamber sizes.
Class A version available for handling flammable solvents – The PW Class A Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A truck-in ovens are complete with a pressure relief panel, purge timer, and exhaust fan.
Horizontal airflow for ultimate temperature uniformity – The PW Truck-In Ovenuses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven.
Shipped fully assembled and factory tested – Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.
| Despatch - ITW EAE | |
|---|---|
| Product Category | Ovens (industrial) |
| Product Number | PWE 2-52 |
| Product Name | PW Truck-In Oven |
| Application | Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding |
| External | Front Load (incl. Walk-in, Truck-in) |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point; Programmable (optional feature) |
| Atmosphere | Air / Oxidizing |