Despatch - ITW EAE PW Truck-In Oven PW-3-15

Description
PW Truck-In Oven The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA/TF Truck-in Series Ovens. The PW Truck-In Oven Series is commonly used for custom and modified applications. Some examples include higher temperatures, nitrogen atmospheres and unique chamber sizes. Class A version available for handling flammable solvents – The PW Class A Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A truck-in ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal airflow for ultimate temperature uniformity – The PW Truck-In Ovenuses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Shipped fully assembled and factory tested – Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.
Datasheet
Description
PW Truck-In Oven The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA/TF Truck-in Series Ovens. The PW Truck-In Oven Series is commonly used for custom and modified applications. Some examples include higher temperatures, nitrogen atmospheres and unique chamber sizes. Class A version available for handling flammable solvents – The PW Class A Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A truck-in ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal airflow for ultimate temperature uniformity – The PW Truck-In Ovenuses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Shipped fully assembled and factory tested – Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PW Truck-In Oven - PW-3-15 - Despatch - ITW EAE
Minneapolis, MN, USA
PW Truck-In Oven
PW-3-15
PW Truck-In Oven PW-3-15
PW Truck-In Oven The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA/TF Truck-in Series Ovens. The PW Truck-In Oven Series is commonly used for custom and modified applications. Some examples include higher temperatures, nitrogen atmospheres and unique chamber sizes. Class A version available for handling flammable solvents – The PW Class A Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A truck-in ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal airflow for ultimate temperature uniformity – The PW Truck-In Ovenuses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Shipped fully assembled and factory tested – Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.

PW Truck-In Oven

The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA/TF Truck-in Series Ovens.

The PW Truck-In Oven Series is commonly used for custom and modified applications. Some examples include higher temperatures, nitrogen atmospheres and unique chamber sizes.

Class A version available for handling flammable solvents – The PW Class A Truck-In Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A truck-in ovens are complete with a pressure relief panel, purge timer, and exhaust fan.

Horizontal airflow for ultimate temperature uniformity – The PW Truck-In Ovenuses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven.

Shipped fully assembled and factory tested – Each oven is shipped fully assembled and wired to minimize installation time. Once the oven is in the place, simply make the electrical power connections and turn it on. Additionally, every oven receives a quality and performance test before shipment so you can count on a reliable start-up and performance consistency.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Ovens (industrial)
Product Number PW-3-15
Product Name PW Truck-In Oven
Application Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
External Front Load (incl. Walk-in, Truck-in)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature)
Controller Type Single Set Point; Programmable (optional feature)
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Heating And Drying Ovens For Clean Rooms -  - Cincinnati Sub-Zero Products
Specs
Application Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
External Vertical (Bell Top)
Temperature Range 662 F (350 C)
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details