HUBS: 303 Stainless Steel
CENTER: Molded Neoprene, Durometer 73
• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V50PSSM0304 |
| Product Name | Coupling - Neo-Flex Short (Metric) |
| Coupling Type | Flexible Link |
| Rated Torque | 6.28 In-lbs (7.24 kg-cm) |
| Units | Metric Design |
| Bore Diameter | 0.1181 to 0.1575 inch (3 to 4 mm) |