Advanced Antivibration Components - AAC Coupling - Neo-Flex Long (Metric) V50PLRM0404

Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION
Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

Suppliers

Company
Product
Description
Supplier Links
Coupling - Neo-Flex Long (Metric) - V50PLRM0404 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Neo-Flex Long (Metric)
V50PLRM0404
Coupling - Neo-Flex Long (Metric) V50PLRM0404
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

HUBS: 303 Stainless Steel

CENTER: Molded Neoprene, Durometer 73

• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V50PLRM0404
Product Name Coupling - Neo-Flex Long (Metric)
Coupling Type Flexible Link
Rated Torque 7.52 In-lbs (8.67 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
PURCHASE WITH A 5Z 1-1106 - A 5Z 1-1106 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4 In-lbs (4.61 kg-cm)
Rated Speed 25000 rpm
Coupling Diameter 0.8000 inch (20.32 mm)
View Details