Advanced Antivibration Components - AAC Coupling - Neo-Flex Long (Metric) V50PLRM0306

Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION
Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

Suppliers

Company
Product
Description
Supplier Links
Coupling - Neo-Flex Long (Metric) - V50PLRM0306 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Neo-Flex Long (Metric)
V50PLRM0306
Coupling - Neo-Flex Long (Metric) V50PLRM0306
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

HUBS: 303 Stainless Steel

CENTER: Molded Neoprene, Durometer 73

• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V50PLRM0306
Product Name Coupling - Neo-Flex Long (Metric)
Coupling Type Flexible Link
Rated Torque 6.28 In-lbs (7.24 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.2362 inch (3 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8100726 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Rated Torque 177 In-lbs (204 kg-cm)
Units Metric Design
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Spline Coupling,1.609
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Rated Speed 15000 rpm
Units English Design
View Details