Advanced Antivibration Components - AAC Coupling - Neo-Flex Short (Metric) V50FSSM0606

Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION
Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

Suppliers

Company
Product
Description
Supplier Links
Coupling - Neo-Flex Short (Metric) - V50FSSM0606 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Neo-Flex Short (Metric)
V50FSSM0606
Coupling - Neo-Flex Short (Metric) V50FSSM0606
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

HUBS: 303 Stainless Steel

CENTER: Molded Neoprene, Durometer 73

• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V50FSSM0606
Product Name Coupling - Neo-Flex Short (Metric)
Coupling Type Flexible Link
Rated Torque 11.24 In-lbs (12.96 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8100694 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.26 inch (32 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 3 In-lbs (3.46 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details