Advanced Antivibration Components - AAC Coupling - Neo-Flex Long (Inch) V50FLS-0808

Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION
Description
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

Suppliers

Company
Product
Description
Supplier Links
Coupling - Neo-Flex Long (Inch) - V50FLS-0808 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Neo-Flex Long (Inch)
V50FLS-0808
Coupling - Neo-Flex Long (Inch) V50FLS-0808
HUBS: 303 Stainless Steel CENTER: Molded Neoprene, Durometer 73 • MOLDED NEOPRENE CENTER • SHAFT-TO SHAFT INSULATION • FAIRLOC® AND PIN TYPE HUBS • TORSIONAL VIBRATION ISOLATION

HUBS: 303 Stainless Steel

CENTER: Molded Neoprene, Durometer 73

• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V50FLS-0808
Product Name Coupling - Neo-Flex Long (Inch)
Coupling Type Flexible Link
Rated Torque 180 In-lbs (208 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details