HUBS: 303 Stainless Steel
CENTER: Molded Neoprene, Durometer 73
• MOLDED NEOPRENE CENTER
• SHAFT-TO SHAFT INSULATION
• FAIRLOC® AND PIN TYPE HUBS
• TORSIONAL VIBRATION ISOLATION
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V50FLR-0808 |
| Product Name | Coupling - Neo-Flex Long (Inch) |
| Coupling Type | Flexible Link |
| Rated Torque | 180 In-lbs (208 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.2500 inch (6.35 mm) |