Advanced Antivibration Components - AAC Anti Vibration Silicone Gel Sheet - 6000 Series V30Z62MCH600020

Description
AD: Soft Sheet-Type Gel, Blue TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Description
AD: Soft Sheet-Type Gel, Blue TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Silicone Gel Sheet - 6000 Series - V30Z62MCH600020 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Silicone Gel Sheet - 6000 Series
V30Z62MCH600020
Anti Vibration Silicone Gel Sheet - 6000 Series V30Z62MCH600020
AD: Soft Sheet-Type Gel, Blue TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)δ APPLICATION: COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.) POWER TRANSISTORS, POWER SUPPLY EQUIPMENT ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT FEATURES: Control & dissipation of heat in electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)

AD: Soft Sheet-Type Gel, Blue

TEMPERATURE RANGE: -40°C to +150°C (-40°F to +302°F)Δ

APPLICATION:

  • COMPUTER INTERNAL COMPONENTS (CPU, MOTHERBOARD, ETC.)
  • POWER TRANSISTORS, POWER SUPPLY EQUIPMENT
  • ELECTRONIC PARTS, SUCH AS SEMICONDUCTORS THAT PRODUCE HEAT

FEATURES:

  • Control & dissipation of heat in electronic components
  • Very soft sheet-type silicone gel
  • Good electrical insulators & flame retardant.
  • UL-94 V-0 approved
  • Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V30Z62MCH600020
Product Name Anti Vibration Silicone Gel Sheet - 6000 Series
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - NP304 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details