FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS UP TO: 918 kgf (2023 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z66M1203037 |
| Product Name | V-Style Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Threaded Stud |
| Load Capacity | 2024.19 lbs (918.00 kg) |