Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MUK121006

Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES
Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MUK121006 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MUK121006
Rubber Feet (Metric) V12Z58MUK121006
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

ISOLATOR: (60 ±5 Durometer) Rubber

WASHER: Steel, Zinc Plated

APPLICATIONS:

• ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
• ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MUK121006
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263863 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Thickness 0.98 inch (25.00 mm)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM24B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details